Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7205L30TDB IDT7205L30TDB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068687-IDT7205L30TDB Packaging: Tube/Rail Mounting: Through Hole Data Rate: 25MHz Memory Size: 72K (8K x 9) Access Time: 30ns Current - Supply (Max): 150mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 28-CDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068687-IDT7205L30TDB Packaging: Tube/Rail Mounting: Through Hole Data Rate: 25MHz Memory Size: 72K (8K x 9) Access Time: 30ns Current - Supply (Max): 150mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 28-CDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7205L30TDB - 068687-IDT7205L30TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7205L30TDB
068687-IDT7205L30TDB
Logic - Logic - FIFOs Memory - IDT7205L30TDB 068687-IDT7205L30TDB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068687-IDT7205L30TDB Packaging: Tube/Rail Mounting: Through Hole Data Rate: 25MHz Memory Size: 72K (8K x 9) Access Time: 30ns Current - Supply (Max): 150mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 28-CDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068687-IDT7205L30TDB
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 25MHz
Memory Size: 72K (8K x 9)
Access Time: 30ns
Current - Supply (Max): 150mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 28-CDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 068687-IDT7205L30TDB
Product Name Logic - Logic - FIFOs Memory - IDT7205L30TDB
Memory Category FIFO
Data Rate 25 MHz
Access Time 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers