Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7202LA25JI8 IDT7202LA25JI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205096-IDT7202LA25JI 8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205096-IDT7202LA25JI 8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7202LA25JI8 - 205096-IDT7202LA25JI8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7202LA25JI8
205096-IDT7202LA25JI8
Logic - Logic - FIFOs Memory - IDT7202LA25JI8 205096-IDT7202LA25JI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205096-IDT7202LA25JI 8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205096-IDT7202LA25JI8
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Memory Size: 9K (1K x 9)
Access Time: 25ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (14x11.46)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205096-IDT7202LA25JI8
Product Name Logic - Logic - FIFOs Memory - IDT7202LA25JI8
Memory Category FIFO
Data Rate 28 MHz
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - 16-3603-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers