Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7202LA12SO IDT7202LA12SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184595-IDT7202LA12S O Packaging: Tube Mounting Style: SMD Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC (0.345", 8.77mm Width) Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 7202 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184595-IDT7202LA12S O Packaging: Tube Mounting Style: SMD Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC (0.345", 8.77mm Width) Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 7202 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7202LA12SO - 1184595-IDT7202LA12SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7202LA12SO
1184595-IDT7202LA12SO
Logic - Logic - FIFOs Memory - IDT7202LA12SO 1184595-IDT7202LA12SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184595-IDT7202LA12S O Packaging: Tube Mounting Style: SMD Data Rate: 50MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SOIC (0.345", 8.77mm Width) Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 7202 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184595-IDT7202LA12SO
Packaging: Tube
Mounting Style: SMD
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SOIC (0.345", 8.77mm Width)
Maximum Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 7202
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184595-IDT7202LA12SO
Product Name Logic - Logic - FIFOs Memory - IDT7202LA12SO
Memory Category FIFO
Data Rate 50 MHz
Access Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers