Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7201LA50DB IDT7201LA50DB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068681-IDT7201LA50DB Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 4.5K (512 x 9) Access Time: 50ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 28-CerDip Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068681-IDT7201LA50DB Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 4.5K (512 x 9) Access Time: 50ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 28-CerDip Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7201LA50DB - 068681-IDT7201LA50DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7201LA50DB
068681-IDT7201LA50DB
Logic - Logic - FIFOs Memory - IDT7201LA50DB 068681-IDT7201LA50DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068681-IDT7201LA50DB Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 4.5K (512 x 9) Access Time: 50ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 28-CerDip Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068681-IDT7201LA50DB
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 15MHz
Memory Size: 4.5K (512 x 9)
Access Time: 50ns
Current - Supply (Max): 100mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 28-CerDip
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 068681-IDT7201LA50DB
Product Name Logic - Logic - FIFOs Memory - IDT7201LA50DB
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28375834 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers