Rochester Electronics Logic - Logic - FIFOs Memory - SN74ALS229BN SN74ALS229BN

Description
Manufacturer: Texas Instruments Win Source Part Number: 934551-SN74ALS229BN Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 120 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934551-SN74ALS229BN Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 120 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ALS229BN - 934551-SN74ALS229BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALS229BN
934551-SN74ALS229BN
Logic - Logic - FIFOs Memory - SN74ALS229BN 934551-SN74ALS229BN
Manufacturer: Texas Instruments Win Source Part Number: 934551-SN74ALS229BN Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 120 HTSUS: 8542.32.0071

Manufacturer: Texas Instruments
Win Source Part Number: 934551-SN74ALS229BN
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 120
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - SN74ALS229BN - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALS229BN
Logic - FIFOs Memory SN74ALS229BN
IC MEMORY 16X5 ASYNCH 20-DIP

IC MEMORY 16X5 ASYNCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 934551-SN74ALS229BN SN74ALS229BN
Product Name Logic - Logic - FIFOs Memory - SN74ALS229BN Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3603-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers