Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7201LA35P IDT7201LA35P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205095-IDT7201LA35P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 22.2MHz Memory Size: 4.5K (512 x 9) Access Time: 35ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205095-IDT7201LA35P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 22.2MHz Memory Size: 4.5K (512 x 9) Access Time: 35ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7201LA35P - 205095-IDT7201LA35P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7201LA35P
205095-IDT7201LA35P
Logic - Logic - FIFOs Memory - IDT7201LA35P 205095-IDT7201LA35P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205095-IDT7201LA35P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 22.2MHz Memory Size: 4.5K (512 x 9) Access Time: 35ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205095-IDT7201LA35P
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 22.2MHz
Memory Size: 4.5K (512 x 9)
Access Time: 35ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 146913993 - Radwell International
Willingboro, NJ, United States
Memory IC
146913993
Memory IC 146913993
DISCONTINUED BY MANUFACTURER, FIFO, 512X9, 35NS, ASYNCHRONOUS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIFO, 512X9, 35NS, ASYNCHRONOUS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips
Product Number 205095-IDT7201LA35P 146913993
Product Name Logic - Logic - FIFOs Memory - IDT7201LA35P Memory IC
Memory Category FIFO FIFO
Data Rate 22 MHz
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 589286-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details