Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7201LA20J8 IDT7201LA20J8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205094-IDT7201LA20J8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 4.5K (512 x 9) Access Time: 20ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205094-IDT7201LA20J8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 4.5K (512 x 9) Access Time: 20ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7201LA20J8 - 205094-IDT7201LA20J8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7201LA20J8
205094-IDT7201LA20J8
Logic - Logic - FIFOs Memory - IDT7201LA20J8 205094-IDT7201LA20J8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205094-IDT7201LA20J8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 4.5K (512 x 9) Access Time: 20ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205094-IDT7201LA20J8
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 33.3MHz
Memory Size: 4.5K (512 x 9)
Access Time: 20ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (14x11.46)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205094-IDT7201LA20J8
Product Name Logic - Logic - FIFOs Memory - IDT7201LA20J8
Memory Category FIFO
Data Rate 33 MHz
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details