Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7200L50SO IDT7200L50SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776596-IDT7200L50SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 2.25K (256 x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776596-IDT7200L50SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 2.25K (256 x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7200L50SO - 776596-IDT7200L50SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7200L50SO
776596-IDT7200L50SO
Logic - Logic - FIFOs Memory - IDT7200L50SO 776596-IDT7200L50SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776596-IDT7200L50SO Series: 7200 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.345", 8.77mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 2.25K (256 x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776596-IDT7200L50SO
Series: 7200
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.345", 8.77mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 2.25K (256 x 9)
Access Time: 50ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Maximum Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776596-IDT7200L50SO
Product Name Logic - Logic - FIFOs Memory - IDT7200L50SO
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details