Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7200L20SO IDT7200L20SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130969-IDT7200L20SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 2.25K (256 x 9) Access Time: 20ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130969-IDT7200L20SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 2.25K (256 x 9) Access Time: 20ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7200L20SO - 130969-IDT7200L20SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7200L20SO
130969-IDT7200L20SO
Logic - Logic - FIFOs Memory - IDT7200L20SO 130969-IDT7200L20SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130969-IDT7200L20SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 2.25K (256 x 9) Access Time: 20ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130969-IDT7200L20SO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 33.3MHz
Memory Size: 2.25K (256 x 9)
Access Time: 20ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 130969-IDT7200L20SO
Product Name Logic - Logic - FIFOs Memory - IDT7200L20SO
Memory Category FIFO
Data Rate 33 MHz
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 28576411 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers