Integrated Device Technology Memory - SRAM - IDT71V65603S133PF IDT71V65603S133PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184573-IDT71V65603S 133PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 4.2ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: IDT71V65603 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184573-IDT71V65603S 133PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 4.2ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: IDT71V65603 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V65603S133PF - 1184573-IDT71V65603S133PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V65603S133PF
1184573-IDT71V65603S133PF
Memory - SRAM - IDT71V65603S133PF 1184573-IDT71V65603S133PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184573-IDT71V65603S 133PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 4.2ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: IDT71V65603 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184573-IDT71V65603S133PF
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 4.2ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71V65603
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184573-IDT71V65603S133PF
Product Name Memory - SRAM - IDT71V65603S133PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 40060389 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers