Integrated Device Technology Memory - SRAM - IDT71V632S5PF IDT71V632S5PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184567-IDT71V632S5P F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.63 V Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 5ns Part Status: Obsolete(EOL) Family Name: 71V632S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): IS61LV6432-5TQLI; IS61LV6432-5TQI-TR; IS61LV6432-5PQI-TR; Introduction Date: September 09, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184567-IDT71V632S5P F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.63 V Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 5ns Part Status: Obsolete(EOL) Family Name: 71V632S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): IS61LV6432-5TQLI; IS61LV6432-5TQI-TR; IS61LV6432-5PQI-TR; Introduction Date: September 09, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V632S5PF - 1184567-IDT71V632S5PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V632S5PF
1184567-IDT71V632S5PF
Memory - SRAM - IDT71V632S5PF 1184567-IDT71V632S5PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184567-IDT71V632S5P F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.63 V Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 5ns Part Status: Obsolete(EOL) Family Name: 71V632S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): IS61LV6432-5TQLI; IS61LV6432-5TQI-TR; IS61LV6432-5PQI-TR; Introduction Date: September 09, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184567-IDT71V632S5PF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.63 V
Memory Type: Volatile
Memory Size: 2Mb (64K x 32)
Access Time: 5ns
Part Status: Obsolete(EOL)
Family Name: 71V632S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): IS61LV6432-5TQLI; IS61LV6432-5TQI-TR; IS61LV6432-5PQI-TR;
Introduction Date: September 09, 1999
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184567-IDT71V632S5PF
Product Name Memory - SRAM - IDT71V632S5PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - CY14B104L-ZS25XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers