Integrated Device Technology Memory - RAM - IDT71V424S15YI IDT71V424S15YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184565-IDT71V424S15 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): CY7C1049BV33L-20VXCT ; CY7C1049BV33L-20VXC; CY7C1049BV33L-20VC; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184565-IDT71V424S15 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): CY7C1049BV33L-20VXCT ; CY7C1049BV33L-20VXC; CY7C1049BV33L-20VC; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V424S15YI - 1184565-IDT71V424S15YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V424S15YI
1184565-IDT71V424S15YI
Memory - RAM - IDT71V424S15YI 1184565-IDT71V424S15YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184565-IDT71V424S15 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): CY7C1049BV33L-20VXCT ; CY7C1049BV33L-20VXC; CY7C1049BV33L-20VC; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184565-IDT71V424S15YI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: 71V424S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 36-SOJ
Alternative Parts (Cross-Reference): CY7C1049BV33L-20VXCT; CY7C1049BV33L-20VXC; CY7C1049BV33L-20VC;
Introduction Date: August 13, 1999
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184565-IDT71V424S15YI
Product Name Memory - RAM - IDT71V424S15YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75802S100PFI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details