Integrated Device Technology Memory - RAM - IDT71V424S12Y IDT71V424S12Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184561-IDT71V424S12 Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): CY7C1049BV33L-17VXC; CY7C1049BV33-17VXC; CY7C1049BV33-17VC; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184561-IDT71V424S12 Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): CY7C1049BV33L-17VXC; CY7C1049BV33-17VXC; CY7C1049BV33-17VC; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V424S12Y - 1184561-IDT71V424S12Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V424S12Y
1184561-IDT71V424S12Y
Memory - RAM - IDT71V424S12Y 1184561-IDT71V424S12Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184561-IDT71V424S12 Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): CY7C1049BV33L-17VXC; CY7C1049BV33-17VXC; CY7C1049BV33-17VC; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184561-IDT71V424S12Y
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: 71V424S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 36-SOJ
Alternative Parts (Cross-Reference): CY7C1049BV33L-17VXC; CY7C1049BV33-17VXC; CY7C1049BV33-17VC;
Introduction Date: August 13, 1999
ECCN: 3A991.b.2.a
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184561-IDT71V424S12Y
Product Name Memory - RAM - IDT71V424S12Y
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory IC and Storage Component - 2020-CY14V104LA-BA45XIES - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details