Integrated Device Technology Memory - RAM - IDT71V424L12YI IDT71V424L12YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184555-IDT71V424L12 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): uPD444008LLE-A12; uPD444008LLE-A12-A; IS61LV5128-12KIT; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184555-IDT71V424L12 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): uPD444008LLE-A12; uPD444008LLE-A12-A; IS61LV5128-12KIT; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V424L12YI - 1184555-IDT71V424L12YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V424L12YI
1184555-IDT71V424L12YI
Memory - RAM - IDT71V424L12YI 1184555-IDT71V424L12YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184555-IDT71V424L12 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): uPD444008LLE-A12; uPD444008LLE-A12-A; IS61LV5128-12KIT; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184555-IDT71V424L12YI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: 71V424L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 36-SOJ
Alternative Parts (Cross-Reference): uPD444008LLE-A12; uPD444008LLE-A12-A; IS61LV5128-12KIT;
Introduction Date: August 13, 1999
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184555-IDT71V424L12YI
Product Name Memory - RAM - IDT71V424L12YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details