Integrated Device Technology Memory - SRAM - IDT71V416L15PH IDT71V416L15PH

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776587-IDT71V416L15P H Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776587-IDT71V416L15P H Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V416L15PH - 776587-IDT71V416L15PH - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V416L15PH
776587-IDT71V416L15PH
Memory - SRAM - IDT71V416L15PH 776587-IDT71V416L15PH
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776587-IDT71V416L15P H Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776587-IDT71V416L15PH
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776587-IDT71V416L15PH
Product Name Memory - SRAM - IDT71V416L15PH
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S150BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 18000 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CY14B104N-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers