Integrated Device Technology Memory - SRAM - IDT71V416L12PHI IDT71V416L12PHI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776586-IDT71V416L12P HI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776586-IDT71V416L12P HI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V416L12PHI - 776586-IDT71V416L12PHI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V416L12PHI
776586-IDT71V416L12PHI
Memory - SRAM - IDT71V416L12PHI 776586-IDT71V416L12PHI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776586-IDT71V416L12P HI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 12ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776586-IDT71V416L12PHI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 12ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776586-IDT71V416L12PHI
Product Name Memory - SRAM - IDT71V416L12PHI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 793.846-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details