Integrated Device Technology Memory - SRAM - IDT71V3559S75PFI IDT71V3559S75PFI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184527-IDT71V3559S7 5PFI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: IDT71V3559 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184527-IDT71V3559S7 5PFI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: IDT71V3559 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3559S75PFI - 1184527-IDT71V3559S75PFI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3559S75PFI
1184527-IDT71V3559S75PFI
Memory - SRAM - IDT71V3559S75PFI 1184527-IDT71V3559S75PFI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184527-IDT71V3559S7 5PFI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: IDT71V3559 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184527-IDT71V3559S75PFI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71V3559
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184527-IDT71V3559S75PFI
Product Name Memory - SRAM - IDT71V3559S75PFI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memories - nvSRAM (non-volatile SRAM) - CY14B104M-ZSP25XIT - CY14B104M-ZSP25XIT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
6 suppliers
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details