Integrated Device Technology Memory - SRAM - IDT71V3556S166PF IDT71V3556S166PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139744-IDT71V3556S16 6PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139744-IDT71V3556S16 6PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3556S166PF - 139744-IDT71V3556S166PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3556S166PF
139744-IDT71V3556S166PF
Memory - SRAM - IDT71V3556S166PF 139744-IDT71V3556S166PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139744-IDT71V3556S16 6PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139744-IDT71V3556S166PF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 3.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 139744-IDT71V3556S166PF
Product Name Memory - SRAM - IDT71V3556S166PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B101L-SP45XIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details