Integrated Device Technology Memory - RAM - IDT71V124SA20PHI IDT71V124SA20PHI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184499-IDT71V124SA2 0PHI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 71V124SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): PDM31034SA20TATY; PDM31034SA20TA; PDM31034SA20TATR; Introduction Date: November 22, 1999 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184499-IDT71V124SA2 0PHI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 71V124SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): PDM31034SA20TATY; PDM31034SA20TA; PDM31034SA20TATR; Introduction Date: November 22, 1999 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V124SA20PHI - 1184499-IDT71V124SA20PHI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V124SA20PHI
1184499-IDT71V124SA20PHI
Memory - RAM - IDT71V124SA20PHI 1184499-IDT71V124SA20PHI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184499-IDT71V124SA2 0PHI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 71V124SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): PDM31034SA20TATY; PDM31034SA20TA; PDM31034SA20TATR; Introduction Date: November 22, 1999 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184499-IDT71V124SA20PHI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: 71V124SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP II
Alternative Parts (Cross-Reference): PDM31034SA20TATY; PDM31034SA20TA; PDM31034SA20TATR;
Introduction Date: November 22, 1999
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184499-IDT71V124SA20PHI
Product Name Memory - RAM - IDT71V124SA20PHI
Memory Category Volatile; SRAM Chip
Access Time 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71T75602S200BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details