Integrated Device Technology Memory - SRAM - IDT71V124SA20PH IDT71V124SA20PH

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184498-IDT71V124SA2 0PH Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: IDT71V124 Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184498-IDT71V124SA2 0PH Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: IDT71V124 Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V124SA20PH - 1184498-IDT71V124SA20PH - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V124SA20PH
1184498-IDT71V124SA20PH
Memory - SRAM - IDT71V124SA20PH 1184498-IDT71V124SA20PH
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184498-IDT71V124SA2 0PH Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: IDT71V124 Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184498-IDT71V124SA20PH
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 32-TSOP II
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71V124
Manufacturer Pack Quantity: 23
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184498-IDT71V124SA20PH
Product Name Memory - SRAM - IDT71V124SA20PH
Memory Category Volatile; SRAM Chip
Access Time 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details