Integrated Device Technology Memory - RAM - IDT71V124SA10TY IDT71V124SA10TY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184495-IDT71V124SA1 0TY Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: 71V124SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): IS63LV1024-10JI; PDM31034SA10TSOA; PDM31034SA10TSOATR; Introduction Date: November 22, 1999 ECCN: 3A991.b.2.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184495-IDT71V124SA1 0TY Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: 71V124SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): IS63LV1024-10JI; PDM31034SA10TSOA; PDM31034SA10TSOATR; Introduction Date: November 22, 1999 ECCN: 3A991.b.2.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V124SA10TY - 1184495-IDT71V124SA10TY - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V124SA10TY
1184495-IDT71V124SA10TY
Memory - RAM - IDT71V124SA10TY 1184495-IDT71V124SA10TY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184495-IDT71V124SA1 0TY Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: 71V124SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): IS63LV1024-10JI; PDM31034SA10TSOA; PDM31034SA10TSOATR; Introduction Date: November 22, 1999 ECCN: 3A991.b.2.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184495-IDT71V124SA10TY
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3.15 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: 71V124SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): IS63LV1024-10JI; PDM31034SA10TSOA; PDM31034SA10TSOATR;
Introduction Date: November 22, 1999
ECCN: 3A991.b.2.b
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184495-IDT71V124SA10TY
Product Name Memory - RAM - IDT71V124SA10TY
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 8611200245-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers