Integrated Device Technology Memory - SRAM - IDT71P74804S250BQ IDT71P74804S250BQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131988-IDT71P74804S2 50BQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131988-IDT71P74804S2 50BQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71P74804S250BQ - 131988-IDT71P74804S250BQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71P74804S250BQ
131988-IDT71P74804S250BQ
Memory - SRAM - IDT71P74804S250BQ 131988-IDT71P74804S250BQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131988-IDT71P74804S2 50BQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131988-IDT71P74804S250BQ
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 8.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-CABGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 131988-IDT71P74804S250BQ
Product Name Memory - SRAM - IDT71P74804S250BQ
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details