Integrated Device Technology Memory - SRAM - IDT71P74604S200BQ IDT71P74604S200BQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184488-IDT71P74604S 200BQ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.4ns Part Status: Obsolete(EOL) Family Name: 71P74604S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-CABGA (13x15) Alternative Parts (Cross-Reference): CY7C1315V18-200BZC; CY7C1315V18-200BZXCT ; GS8180Q36GD-100I; Introduction Date: March 30, 2004 ECCN: 3A991 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184488-IDT71P74604S 200BQ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.4ns Part Status: Obsolete(EOL) Family Name: 71P74604S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-CABGA (13x15) Alternative Parts (Cross-Reference): CY7C1315V18-200BZC; CY7C1315V18-200BZXCT ; GS8180Q36GD-100I; Introduction Date: March 30, 2004 ECCN: 3A991 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71P74604S200BQ - 1184488-IDT71P74604S200BQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71P74604S200BQ
1184488-IDT71P74604S200BQ
Memory - SRAM - IDT71P74604S200BQ 1184488-IDT71P74604S200BQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184488-IDT71P74604S 200BQ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.4ns Part Status: Obsolete(EOL) Family Name: 71P74604S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-CABGA (13x15) Alternative Parts (Cross-Reference): CY7C1315V18-200BZC; CY7C1315V18-200BZXCT ; GS8180Q36GD-100I; Introduction Date: March 30, 2004 ECCN: 3A991 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184488-IDT71P74604S200BQ
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-TBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 8.4ns
Part Status: Obsolete(EOL)
Family Name: 71P74604S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-CABGA (13x15)
Alternative Parts (Cross-Reference): CY7C1315V18-200BZC; CY7C1315V18-200BZXCT; GS8180Q36GD-100I;
Introduction Date: March 30, 2004
ECCN: 3A991
Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184488-IDT71P74604S200BQ
Product Name Memory - SRAM - IDT71P74604S200BQ
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
nvSRAM (non-volatile SRAM) - CY14B116M-ZSP25XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details