Integrated Device Technology Integrated Circuits(ICs) IDT71P72804S250BQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143090-IDT71P72804S2 50BQ Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 250MHz Package: 165-TBGA Manufacturer Device Package: 165-CABGA (13x15) Operating Supply Voltage: 1.7 V ~ 1.9 V Format - Memory: RAM Memory Type: SRAM - Synchronous, QDR II Memory Size: 18M (1M x 18) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143090-IDT71P72804S2 50BQ Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 250MHz Package: 165-TBGA Manufacturer Device Package: 165-CABGA (13x15) Operating Supply Voltage: 1.7 V ~ 1.9 V Format - Memory: RAM Memory Type: SRAM - Synchronous, QDR II Memory Size: 18M (1M x 18) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 143090-IDT71P72804S250BQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
143090-IDT71P72804S250BQ
Integrated Circuits(ICs) 143090-IDT71P72804S250BQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143090-IDT71P72804S2 50BQ Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 250MHz Package: 165-TBGA Manufacturer Device Package: 165-CABGA (13x15) Operating Supply Voltage: 1.7 V ~ 1.9 V Format - Memory: RAM Memory Type: SRAM - Synchronous, QDR II Memory Size: 18M (1M x 18) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 143090-IDT71P72804S250BQ
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 250MHz
Package: 165-TBGA
Manufacturer Device Package: 165-CABGA (13x15)
Operating Supply Voltage: 1.7 V ~ 1.9 V
Format - Memory: RAM
Memory Type: SRAM - Synchronous, QDR II
Memory Size: 18M (1M x 18)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 143090-IDT71P72804S250BQ
Product Name Integrated Circuits(ICs)
Memory Category SRAM - Synchronous, QDR II; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - CY62126EV30LL-45ZSXA - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
View Details
4 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details