Integrated Device Technology Memory - SRAM - IDT71P72804S167BQ IDT71P72804S167BQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184487-IDT71P72804S 167BQ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4ns Part Status: Obsolete(EOL) Family Name: 71P72804S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-CABGA (13x15) Alternative Parts (Cross-Reference): CY7C1312BV18-167BZIT ; CY7C1312BV18-167BZI; uPD44165182AF5-E50-E Q2; Introduction Date: July 31, 2003 ECCN: 3A991 Country of Origin: Malaysia ,Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184487-IDT71P72804S 167BQ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4ns Part Status: Obsolete(EOL) Family Name: 71P72804S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-CABGA (13x15) Alternative Parts (Cross-Reference): CY7C1312BV18-167BZIT ; CY7C1312BV18-167BZI; uPD44165182AF5-E50-E Q2; Introduction Date: July 31, 2003 ECCN: 3A991 Country of Origin: Malaysia ,Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71P72804S167BQ - 1184487-IDT71P72804S167BQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71P72804S167BQ
1184487-IDT71P72804S167BQ
Memory - SRAM - IDT71P72804S167BQ 1184487-IDT71P72804S167BQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184487-IDT71P72804S 167BQ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 8.4ns Part Status: Obsolete(EOL) Family Name: 71P72804S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-CABGA (13x15) Alternative Parts (Cross-Reference): CY7C1312BV18-167BZIT ; CY7C1312BV18-167BZI; uPD44165182AF5-E50-E Q2; Introduction Date: July 31, 2003 ECCN: 3A991 Country of Origin: Malaysia ,Philippines ,Republic of Korea ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184487-IDT71P72804S167BQ
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-TBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 8.4ns
Part Status: Obsolete(EOL)
Family Name: 71P72804S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-CABGA (13x15)
Alternative Parts (Cross-Reference): CY7C1312BV18-167BZIT; CY7C1312BV18-167BZI; uPD44165182AF5-E50-EQ2;
Introduction Date: July 31, 2003
ECCN: 3A991
Country of Origin: Malaysia ,Philippines ,Republic of Korea ,Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184487-IDT71P72804S167BQ
Product Name Memory - SRAM - IDT71P72804S167BQ
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - CY14B104NA-BA25I-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details