Integrated Device Technology Memory - RAM - IDT7164L20Y IDT7164L20Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184474-IDT7164L20Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 7164L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): AS7C164-20JC; AS7C164-20JCN; CY7C185-35VC; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184474-IDT7164L20Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 7164L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): AS7C164-20JC; AS7C164-20JCN; CY7C185-35VC; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT7164L20Y - 1184474-IDT7164L20Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7164L20Y
1184474-IDT7164L20Y
Memory - RAM - IDT7164L20Y 1184474-IDT7164L20Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184474-IDT7164L20Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 7164L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): AS7C164-20JC; AS7C164-20JCN; CY7C185-35VC; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184474-IDT7164L20Y
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: 7164L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): AS7C164-20JC; AS7C164-20JCN; CY7C185-35VC;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184474-IDT7164L20Y
Product Name Memory - RAM - IDT7164L20Y
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576S150PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CY14B104LA-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers