Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184344-IDT71256SA12
Packaging: Tube
Mounting Style: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71256
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1184344-IDT71256SA12TP |
| Product Name | Memory - SRAM - IDT71256SA12TP |
| Memory Category | Volatile; SRAM Chip |
| Access Time | 12 ns |
| Cycle Time | 12 ns |