Integrated Device Technology Memory - SRAM - IDT70V631S12PRFGI IDT70V631S12PRFGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205086-IDT70V631S12P RFGI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205086-IDT70V631S12P RFGI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT70V631S12PRFGI - 205086-IDT70V631S12PRFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT70V631S12PRFGI
205086-IDT70V631S12PRFGI
Memory - SRAM - IDT70V631S12PRFGI 205086-IDT70V631S12PRFGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205086-IDT70V631S12P RFGI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205086-IDT70V631S12PRFGI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-TQFP (14x20)
Supply Voltage - Operating: 3.15 V to 3.45 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT70V631S12PRFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70V631S12PRFGI
Memory IC and Storage Component 774-IDT70V631S12PRFGI
IC SRAM 4.5MBIT 12NS 128TQFP Product overview: IDT70V631S12PRFGI from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V631S12PRFG I can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT 12NS 128TQFP Product overview: IDT70V631S12PRFGI from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V631S12PRFGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 205086-IDT70V631S12PRFGI 774-IDT70V631S12PRFGI
Product Name Memory - SRAM - IDT70V631S12PRFGI Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B101L-SZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers