Integrated Device Technology Memory - SRAM - IDT6116LA45TP IDT6116LA45TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184032-IDT6116LA45T P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: IDT6116 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184032-IDT6116LA45T P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: IDT6116 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT6116LA45TP - 1184032-IDT6116LA45TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT6116LA45TP
1184032-IDT6116LA45TP
Memory - SRAM - IDT6116LA45TP 1184032-IDT6116LA45TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184032-IDT6116LA45T P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: IDT6116 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184032-IDT6116LA45TP
Packaging: Tube
Mounting Style: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: IDT6116
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
8-bit 8 BIT Memory IC and Storage Component - 774-IDT6116LA45TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 BIT Memory IC and Storage Component
774-IDT6116LA45TP
8-bit 8 BIT Memory IC and Storage Component 774-IDT6116LA45TP
CMOS STATIC RAM 16K (2K x 8 BIT) | IC SRAM 16K PARALLEL 24DIP Product overview: IDT6116LA45TP from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8 BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116LA45TP can be used for catalog matching and distributor lookup.

CMOS STATIC RAM 16K (2K x 8 BIT) | IC SRAM 16K PARALLEL 24DIP Product overview: IDT6116LA45TP from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8 BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116LA45TP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1184032-IDT6116LA45TP 774-IDT6116LA45TP
Product Name Memory - SRAM - IDT6116LA45TP 8-bit 8 BIT Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28055481 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers