Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V551DCGI IDT5V551DCGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184010-IDT5V551DCGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: LVTTL Output: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: IDT5V551 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184010-IDT5V551DCGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: LVTTL Output: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: IDT5V551 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V551DCGI
1184010-IDT5V551DCGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V551DCGI 1184010-IDT5V551DCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184010-IDT5V551DCGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: LVTTL Output: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: IDT5V551 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184010-IDT5V551DCGI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 160MHz
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: IDT5V551
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1184010-IDT5V551DCGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V551DCGI
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock and Timing IC - 728-CY2308SC-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details