Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305PGI IDT5V2305PGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126426-IDT5V2305PGI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126426-IDT5V2305PGI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305PGI
126426-IDT5V2305PGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305PGI 126426-IDT5V2305PGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126426-IDT5V2305PGI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126426-IDT5V2305PGI
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 126426-IDT5V2305PGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305PGI
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9550BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details
Clock and Timing IC - 728-CY23FP12OXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type SSOP
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers