Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI IDT5T940-30NLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115258-IDT5T940-30NL GI Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVPECL Main Purpose: Ethernet, SONET/SDH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (6x6) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 666.52MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115258-IDT5T940-30NL GI Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVPECL Main Purpose: Ethernet, SONET/SDH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (6x6) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 666.52MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI
115258-IDT5T940-30NLGI
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI 115258-IDT5T940-30NLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115258-IDT5T940-30NL GI Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVPECL Main Purpose: Ethernet, SONET/SDH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (6x6) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 666.52MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 115258-IDT5T940-30NLGI
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, LVTTL
Output: LVPECL
Main Purpose: Ethernet, SONET/SDH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (6x6)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 666.52MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 115258-IDT5T940-30NLGI
Product Name Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 28-VFQFPN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9531ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY2308SC-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers