Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9304EJGI8 IDT5T9304EJGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040583-IDT5T9304EJGI 8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, eHSTL, HSTL, LVDS, LVEPECL, LVPECL, LVTTL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 450MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040583-IDT5T9304EJGI 8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, eHSTL, HSTL, LVDS, LVEPECL, LVPECL, LVTTL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 450MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9304EJGI8 - 040583-IDT5T9304EJGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9304EJGI8
040583-IDT5T9304EJGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9304EJGI8 040583-IDT5T9304EJGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040583-IDT5T9304EJGI 8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, eHSTL, HSTL, LVDS, LVEPECL, LVPECL, LVTTL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 450MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040583-IDT5T9304EJGI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, eHSTL, HSTL, LVDS, LVEPECL, LVPECL, LVTTL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 450MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 040583-IDT5T9304EJGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9304EJGI8
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers