Integrated Device Technology Electronic Surplus - IDT54FCT16501ATEB IDT54FCT16501ATEB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183963-IDT54FCT1650 1ATEB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183963-IDT54FCT1650 1ATEB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT54FCT16501ATEB - 1183963-IDT54FCT16501ATEB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT54FCT16501ATEB
1183963-IDT54FCT16501ATEB
Electronic Surplus - IDT54FCT16501ATEB 1183963-IDT54FCT16501ATEB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183963-IDT54FCT1650 1ATEB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183963-IDT54FCT16501ATEB
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1183963-IDT54FCT16501ATEB
Product Name Electronic Surplus - IDT54FCT16501ATEB
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 74HC594D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers