Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16245ATEB IDT54FCT16245ATEB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183960-IDT54FCT1624 5ATEB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183960-IDT54FCT1624 5ATEB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16245ATEB - 1183960-IDT54FCT16245ATEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16245ATEB
1183960-IDT54FCT16245ATEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16245ATEB 1183960-IDT54FCT16245ATEB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183960-IDT54FCT1624 5ATEB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183960-IDT54FCT16245ATEB
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1183960-IDT54FCT16245ATEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16245ATEB
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details