Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTQ IDT49FCT805CTQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183937-IDT49FCT805C TQ Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: IDT49FCT805 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183937-IDT49FCT805C TQ Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: IDT49FCT805 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTQ - 1183937-IDT49FCT805CTQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTQ
1183937-IDT49FCT805CTQ
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTQ 1183937-IDT49FCT805CTQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183937-IDT49FCT805C TQ Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: IDT49FCT805 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183937-IDT49FCT805CTQ
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: IDT49FCT805
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183937-IDT49FCT805CTQ
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTQ
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Clock Buffers, Drivers - CYW255OXC-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers