Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPY IDT49FCT805CTPY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131187-IDT49FCT805CT PY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131187-IDT49FCT805CT PY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPY - 131187-IDT49FCT805CTPY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPY
131187-IDT49FCT805CTPY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPY 131187-IDT49FCT805CTPY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131187-IDT49FCT805CT PY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131187-IDT49FCT805CTPY
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 131187-IDT49FCT805CTPY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPY
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details