Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQI8 IDT49FCT3805DQI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1005714-IDT49FCT3805 DQI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1005714-IDT49FCT3805 DQI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQI8
1005714-IDT49FCT3805DQI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQI8 1005714-IDT49FCT3805DQI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1005714-IDT49FCT3805 DQI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1005714-IDT49FCT3805DQI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1005714-IDT49FCT3805DQI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805DQI8
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY22150FC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
Frequency 200 MHz
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
6 suppliers