Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805AQ IDT49FCT3805AQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710405-IDT49FCT3805A Q Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3805BQ; PI49FCT3805BQX; PI49FCT3805AQ; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710405-IDT49FCT3805A Q Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3805BQ; PI49FCT3805BQX; PI49FCT3805AQ; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805AQ - 710405-IDT49FCT3805AQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805AQ
710405-IDT49FCT3805AQ
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805AQ 710405-IDT49FCT3805AQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710405-IDT49FCT3805A Q Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3805BQ; PI49FCT3805BQX; PI49FCT3805AQ; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 710405-IDT49FCT3805AQ
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI49FCT3805BQ; PI49FCT3805BQX; PI49FCT3805AQ;
Introduction Date: May 30, 1996
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 710405-IDT49FCT3805AQ
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805AQ
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09725-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers