IC CLOCK TIMING 200MHZ 56MLF Product overview: ICS9VRS4339BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9VRS4339BKLFT
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205066-ICS9VRS4339BK
Packaging: Reel - TR
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CK-Net
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (7x7)
Supply Voltage - Operating: 1.05 V to 1.5 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS9VRS4339BKLFT | 205066-ICS9VRS4339BKLFT |
| Product Name | 200MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS9VRS4339BKLFT |
| Bus Interface | Clock | Clock |
| Package Type | Reel - TR | Surface Mount; 56-VFQFPN (7x7) |
| Frequency | 200 MHz | 200 MHz |