Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633AKLF ICS9UMS9633AKLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776472-ICS9UMS9633AK LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency - Max: 166.67MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Ultra Mobile PC (UMPC) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776472-ICS9UMS9633AK LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency - Max: 166.67MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Ultra Mobile PC (UMPC) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633AKLF
776472-ICS9UMS9633AKLF
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633AKLF 776472-ICS9UMS9633AKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776472-ICS9UMS9633AK LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency - Max: 166.67MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Ultra Mobile PC (UMPC) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776472-ICS9UMS9633AKLF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency - Max: 166.67MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Ultra Mobile PC (UMPC)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VFQFPN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776472-ICS9UMS9633AKLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633AKLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 19 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1BAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers