Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLFT ICS9P946AFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068600-ICS9P946AFLFT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 533MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068600-ICS9P946AFLFT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 533MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLFT - 068600-ICS9P946AFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLFT
068600-ICS9P946AFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLFT 068600-ICS9P946AFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068600-ICS9P946AFLFT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 533MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068600-ICS9P946AFLFT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 533MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068600-ICS9P946AFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07222-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers