Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLF ICS9P946AFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776471-ICS9P946AFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 533MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3V Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776471-ICS9P946AFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 533MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3V Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLF - 776471-ICS9P946AFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLF
776471-ICS9P946AFLF
Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLF 776471-ICS9P946AFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776471-ICS9P946AFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 533MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3V Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776471-ICS9P946AFLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 533MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3.3V
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776471-ICS9P946AFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9P946AFLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9552BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12720-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details