Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS397EKLFT ICS9LPRS397EKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776465-ICS9LPRS397EK LFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU Servers Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776465-ICS9LPRS397EK LFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU Servers Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS397EKLFT
776465-ICS9LPRS397EKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS397EKLFT 776465-ICS9LPRS397EKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776465-ICS9LPRS397EK LFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU Servers Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776465-ICS9LPRS397EKLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 72-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU Servers
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-VFQFPN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776465-ICS9LPRS397EKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS397EKLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28410OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details