Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068586-ICS9FGP202AKL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-VFQFPN (6x6)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC FREQ TIMING GENERATOR 40VFQFN Product overview: ICS9FGP202AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FGP202AKLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 068586-ICS9FGP202AKLFT | 763-ICS9FGP202AKLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9FGP202AKLFT | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 40-VFQFPN (6x6) | Reel - TR |