Integrated Device Technology Low-Power 1.8V Clock and Timing IC ICS97ULP844AH-T

Description
1.8V Low-Power Wide-Range Frequency Clock Driver Product overview: ICS97ULP844AH-T from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.8V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS97ULP844AH-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.8V Low-Power Wide-Range Frequency Clock Driver Product overview: ICS97ULP844AH-T from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.8V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS97ULP844AH-T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.8V Clock and Timing IC - 763-ICS97ULP844AH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.8V Clock and Timing IC
763-ICS97ULP844AH-T
Low-Power 1.8V Clock and Timing IC 763-ICS97ULP844AH-T
1.8V Low-Power Wide-Range Frequency Clock Driver Product overview: ICS97ULP844AH-T from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.8V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS97ULP844AH-T can be used for catalog matching and distributor lookup.

1.8V Low-Power Wide-Range Frequency Clock Driver Product overview: ICS97ULP844AH-T from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.8V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS97ULP844AH-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 763-ICS97ULP844AH-T
Product Name Low-Power 1.8V Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-74HC4046APW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers
SE555M Precision Timer - SE555JGB - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-1171-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
 - P82C54-2 - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP; PDIP
View Details
2 suppliers