Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS954206AG ICS954206AG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738640-ICS954206AG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: 954206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 954206AGT; 954206AGLF; Introduction Date: December 07, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738640-ICS954206AG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: 954206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 954206AGT; 954206AGLF; Introduction Date: December 07, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS954206AG
738640-ICS954206AG
Clock/Timing - Clock/Timing - Application Specific - ICS954206AG 738640-ICS954206AG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738640-ICS954206AG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: 954206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 954206AGT; 954206AGLF; Introduction Date: December 07, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 738640-ICS954206AG
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Family Name: 954206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 954206AGT; 954206AGLF;
Introduction Date: December 07, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 738640-ICS954206AG
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS954206AG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details