Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS953002CF ICS953002CF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776445-ICS953002CF Series: TCH Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 444MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776445-ICS953002CF Series: TCH Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 444MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS953002CF
776445-ICS953002CF
Clock/Timing - Clock/Timing - Application Specific - ICS953002CF 776445-ICS953002CF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776445-ICS953002CF Series: TCH Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 444MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776445-ICS953002CF
Series: TCH
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 444MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
SSOP Clock and Timing IC - 763-ICS953002CF - ERSAELECTRONICS PTE. LTD.
Singapore
SSOP Clock and Timing IC
763-ICS953002CF
SSOP Clock and Timing IC 763-ICS953002CF
IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS953002CF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953002CF can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 56-SSOP Product overview: ICS953002CF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS953002CF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 776445-ICS953002CF 763-ICS953002CF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS953002CF SSOP Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount Tube
Unlock Full Specs
to access all available technical data