Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS950902DFLFT ICS950902DFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068543-ICS950902DFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068543-ICS950902DFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS950902DFLFT - 068543-ICS950902DFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS950902DFLFT
068543-ICS950902DFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS950902DFLFT 068543-ICS950902DFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068543-ICS950902DFLF T Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068543-ICS950902DFLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068543-ICS950902DFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS950902DFLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers