Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS950405AFLF ICS950405AFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126655-ICS950405AFLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126655-ICS950405AFLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS950405AFLF
126655-ICS950405AFLF
Clock/Timing - Clock/Timing - Application Specific - ICS950405AFLF 126655-ICS950405AFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126655-ICS950405AFLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126655-ICS950405AFLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: AMD CPU, Timing Control Hub
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 300MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 126655-ICS950405AFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS950405AFLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details